Molex Wtb Cable, 2Pos, Plug-Free End, 23.6; Connector To Connector Molex 215328-1023

Description
WTB CABLE, 2POS, PLUG-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 2POS, PLUG-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2Pos, Plug-Free End, 23.6; Connector To Connector Molex - 77AH5892 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2Pos, Plug-Free End, 23.6; Connector To Connector Molex
77AH5892
Wtb Cable, 2Pos, Plug-Free End, 23.6; Connector To Connector Molex 77AH5892
WTB CABLE, 2POS, PLUG-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 2POS, PLUG-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:2Positions; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet
Wtb Cable, 2Pos Plug-Free End, 600Mm Rohs Compliant Molex - 85AH7258 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2Pos Plug-Free End, 600Mm Rohs Compliant Molex
85AH7258
Wtb Cable, 2Pos Plug-Free End, 600Mm Rohs Compliant Molex 85AH7258
WTB CABLE, 2POS PLUG-FREE END, 600MM ROHS COMPLIANT: YES

WTB CABLE, 2POS PLUG-FREE END, 600MM ROHS COMPLIANT: YES

Supplier's Site
Minifit Jr Dr P-S 2 Circuit 600Mm Sn Rohs Compliant Molex - 90AJ3183 - Newark, An Avnet Company
Chicago, IL, United States
Minifit Jr Dr P-S 2 Circuit 600Mm Sn Rohs Compliant Molex
90AJ3183
Minifit Jr Dr P-S 2 Circuit 600Mm Sn Rohs Compliant Molex 90AJ3183
MINIFIT JR DR P-S 2 CIRCUIT 600MM SN ROHS COMPLIANT: YES

MINIFIT JR DR P-S 2 CIRCUIT 600MM SN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 77AH5892 85AH7258
Product Name Wtb Cable, 2Pos, Plug-Free End, 23.6; Connector To Connector Molex Wtb Cable, 2Pos Plug-Free End, 600Mm Rohs Compliant Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data