Molex Wtb Cable, 2Pos, Plug-Free End, 5.9; Connector To Connector Molex 215328-1021

Description
WTB CABLE, 2POS, PLUG-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 2POS, PLUG-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2Pos, Plug-Free End, 5.9; Connector To Connector Molex - 77AH5890 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2Pos, Plug-Free End, 5.9; Connector To Connector Molex
77AH5890
Wtb Cable, 2Pos, Plug-Free End, 5.9; Connector To Connector Molex 77AH5890
WTB CABLE, 2POS, PLUG-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CABLE, 2POS, PLUG-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Plug to Free End; No. of Positions:2Positions; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5890
Product Name Wtb Cable, 2Pos, Plug-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details