Molex Wtb Cable, 10Pos, Plug-Plug, 23.6; Connector To Connector Molex 215327-2103

Description
WTB CABLE, 10POS, PLUG-PLUG, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:10Position s; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 10POS, PLUG-PLUG, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:10Position s; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 10Pos, Plug-Plug, 23.6; Connector To Connector Molex - 77AH5889 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 10Pos, Plug-Plug, 23.6; Connector To Connector Molex
77AH5889
Wtb Cable, 10Pos, Plug-Plug, 23.6; Connector To Connector Molex 77AH5889
WTB CABLE, 10POS, PLUG-PLUG, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:10Position s; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 10POS, PLUG-PLUG, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:10Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5889
Product Name Wtb Cable, 10Pos, Plug-Plug, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8W4-ES-40-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 131 ft (400 dm)
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - 189-411013-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details