Molex Wtb Cable, 8Pos, Plug-Plug, 11.8; Connector To Connector Molex 215327-2082

Description
WTB CABLE, 8POS, PLUG-PLUG, 11.8"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:8Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 8POS, PLUG-PLUG, 11.8"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:8Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 8Pos, Plug-Plug, 11.8; Connector To Connector Molex - 77AH5885 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 8Pos, Plug-Plug, 11.8; Connector To Connector Molex
77AH5885
Wtb Cable, 8Pos, Plug-Plug, 11.8; Connector To Connector Molex 77AH5885
WTB CABLE, 8POS, PLUG-PLUG, 11.8"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:8Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CABLE, 8POS, PLUG-PLUG, 11.8"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:8Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5885
Product Name Wtb Cable, 8Pos, Plug-Plug, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details