Molex Wtb Cable, 6Pos, Plug-Plug, 11.8; Connector To Connector Molex 215327-2062

Description
WTB CABLE, 6POS, PLUG-PLUG, 11.8"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 6POS, PLUG-PLUG, 11.8"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 6Pos, Plug-Plug, 11.8; Connector To Connector Molex - 77AH5882 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 6Pos, Plug-Plug, 11.8; Connector To Connector Molex
77AH5882
Wtb Cable, 6Pos, Plug-Plug, 11.8; Connector To Connector Molex 77AH5882
WTB CABLE, 6POS, PLUG-PLUG, 11.8"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CABLE, 6POS, PLUG-PLUG, 11.8"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:6Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5882
Product Name Wtb Cable, 6Pos, Plug-Plug, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details