The WTB Cable, part number 77AH5871, is a Mini-Fit Jr. male-to-male cable assembly designed for power applications. It features a dual-row configuration with 8 circuits and a cable length of 600 mm (23.6 inches). The connectors have a pitch of 4.2 mm and are made of brass with tin plating for both mating and termination. This cable assembly is compatible with Mini-Fit Jr. receptacle housings and supports a maximum current of 9.0 A and a voltage of up to 600 V. The wire insulation diameter ranges from 1.80 mm to 3.10 mm, and it is compliant with RoHS standards. The assembly is suitable for applications requiring reliable wire-to-wire connections.
WTB CABLE, 8POS, PLUG-PLUG, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:8Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 77AH5871 |
| Product Name | Wtb Cable, 8Pos, Plug-Plug, 23.6; Connector To Connector Molex |
| Cable Length | 1.97 ft (6 dm) |