Molex Wtb Cable, 8Pos, Plug-Plug, 11.8; Connector To Connector Molex 215327-1082

Description
WTB CABLE, 8POS, PLUG-PLUG, 11.8"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:8Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Description
WTB CABLE, 8POS, PLUG-PLUG, 11.8"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:8Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The WTB Cable, part number 77AH5870, is a Mini-Fit Jr. male-to-male cable assembly designed for power applications. It features 8 circuits and has a cable length of 300 mm (11.8 inches). The connectors have a pitch of 4.2 mm and are arranged in a dual-row configuration. The cable is constructed with UL 1015 wire and has a wire size of 16 AWG, accommodating wire insulation diameters between 1.80 mm and 3.10 mm. This assembly is rated for a maximum current of 9.0 A and a maximum voltage of 600 V. The connectors are made of brass with tin plating, and the cable's resin is nylon, ensuring durability and reliability in various applications. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The WTB Cable, part number 77AH5870, is a Mini-Fit Jr. male-to-male cable assembly designed for power applications. It features 8 circuits and has a cable length of 300 mm (11.8 inches). The connectors have a pitch of 4.2 mm and are arranged in a dual-row configuration. The cable is constructed with UL 1015 wire and has a wire size of 16 AWG, accommodating wire insulation diameters between 1.80 mm and 3.10 mm. This assembly is rated for a maximum current of 9.0 A and a maximum voltage of 600 V. The connectors are made of brass with tin plating, and the cable's resin is nylon, ensuring durability and reliability in various applications. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 8Pos, Plug-Plug, 11.8; Connector To Connector Molex - 77AH5870 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 8Pos, Plug-Plug, 11.8; Connector To Connector Molex
77AH5870
Wtb Cable, 8Pos, Plug-Plug, 11.8; Connector To Connector Molex 77AH5870
WTB CABLE, 8POS, PLUG-PLUG, 11.8"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:8Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CABLE, 8POS, PLUG-PLUG, 11.8"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:8Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5870
Product Name Wtb Cable, 8Pos, Plug-Plug, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details