Molex Wtb Cable, 4Pos, Plug-Plug, 23.6; Connector To Connector Molex 215327-1043

Description
WTB CABLE, 4POS, PLUG-PLUG, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 4POS, PLUG-PLUG, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 4Pos, Plug-Plug, 23.6; Connector To Connector Molex - 77AH5865 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 4Pos, Plug-Plug, 23.6; Connector To Connector Molex
77AH5865
Wtb Cable, 4Pos, Plug-Plug, 23.6; Connector To Connector Molex 77AH5865
WTB CABLE, 4POS, PLUG-PLUG, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 4POS, PLUG-PLUG, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:4Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5865
Product Name Wtb Cable, 4Pos, Plug-Plug, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details