Molex Wtb Cable, 10Pos, Rcpt-Free End, 5.9; Connector To Connector Molex 215326-2101

Description
WTB CABLE, 10POS, RCPT-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:10Position s; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 10POS, RCPT-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:10Position s; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 10Pos, Rcpt-Free End, 5.9; Connector To Connector Molex - 77AH5857 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 10Pos, Rcpt-Free End, 5.9; Connector To Connector Molex
77AH5857
Wtb Cable, 10Pos, Rcpt-Free End, 5.9; Connector To Connector Molex 77AH5857
WTB CABLE, 10POS, RCPT-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:10Position s; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CABLE, 10POS, RCPT-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:10Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5857
Product Name Wtb Cable, 10Pos, Rcpt-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details