Molex Wtb Cable, 8Pos, Rcpt-Free End, 23.6; Connector To Connector Molex 215326-2083

Description
WTB CABLE, 8POS, RCPT-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 8POS, RCPT-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 8Pos, Rcpt-Free End, 23.6; Connector To Connector Molex - 77AH5856 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 8Pos, Rcpt-Free End, 23.6; Connector To Connector Molex
77AH5856
Wtb Cable, 8Pos, Rcpt-Free End, 23.6; Connector To Connector Molex 77AH5856
WTB CABLE, 8POS, RCPT-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 8POS, RCPT-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5856
Product Name Wtb Cable, 8Pos, Rcpt-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details