Molex Wtb Cable, 6Pos, Rcpt-Free End, 5.9; Connector To Connector Molex 215326-2061

Description
WTB CABLE, 6POS, RCPT-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 6POS, RCPT-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 6Pos, Rcpt-Free End, 5.9; Connector To Connector Molex - 77AH5851 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 6Pos, Rcpt-Free End, 5.9; Connector To Connector Molex
77AH5851
Wtb Cable, 6Pos, Rcpt-Free End, 5.9; Connector To Connector Molex 77AH5851
WTB CABLE, 6POS, RCPT-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CABLE, 6POS, RCPT-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:6Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5851
Product Name Wtb Cable, 6Pos, Rcpt-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG214S - kTB Solutions
Specs
Application RF
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details