Molex Wtb Cable, 10Pos, Rcpt-Free End, 11.8; Connector To Connector Molex 215326-1102

Description
WTB CABLE, 10POS, RCPT-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:10Position s; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 10POS, RCPT-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:10Position s; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 10Pos, Rcpt-Free End, 11.8; Connector To Connector Molex - 77AH5843 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 10Pos, Rcpt-Free End, 11.8; Connector To Connector Molex
77AH5843
Wtb Cable, 10Pos, Rcpt-Free End, 11.8; Connector To Connector Molex 77AH5843
WTB CABLE, 10POS, RCPT-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:10Position s; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CABLE, 10POS, RCPT-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:10Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5843
Product Name Wtb Cable, 10Pos, Rcpt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details