Molex Wtb Cable, 8Pos, Rcpt-Free End, 5.9; Connector To Connector Molex 215326-1081

Description
WTB CABLE, 8POS, RCPT-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Description
WTB CABLE, 8POS, RCPT-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The WTB Cable, part number 77AH5839, is a Mini-Fit Jr. female-to-pigtail cable assembly designed for power and wire-to-board or wire-to-wire applications. It features 8 circuits arranged in a dual row configuration with a connector pitch of 4.2mm. The cable length is 150mm (5.9 inches) and is constructed with a black nylon resin. This assembly is compatible with various connectors, including the 5559 dual row and 5566 vertical connectors. It supports a maximum current of 9.0A and a voltage of up to 600V. The cable is made with tin-plated brass contacts and is compliant with RoHS regulations. The wire insulation diameter ranges from 1.80mm to 3.10mm, accommodating wire sizes of 16 AWG. Engineers should consider this product for applications requiring reliable power connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The WTB Cable, part number 77AH5839, is a Mini-Fit Jr. female-to-pigtail cable assembly designed for power and wire-to-board or wire-to-wire applications. It features 8 circuits arranged in a dual row configuration with a connector pitch of 4.2mm. The cable length is 150mm (5.9 inches) and is constructed with a black nylon resin. This assembly is compatible with various connectors, including the 5559 dual row and 5566 vertical connectors. It supports a maximum current of 9.0A and a voltage of up to 600V. The cable is made with tin-plated brass contacts and is compliant with RoHS regulations. The wire insulation diameter ranges from 1.80mm to 3.10mm, accommodating wire sizes of 16 AWG. Engineers should consider this product for applications requiring reliable power connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 8Pos, Rcpt-Free End, 5.9; Connector To Connector Molex - 77AH5839 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 8Pos, Rcpt-Free End, 5.9; Connector To Connector Molex
77AH5839
Wtb Cable, 8Pos, Rcpt-Free End, 5.9; Connector To Connector Molex 77AH5839
WTB CABLE, 8POS, RCPT-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CABLE, 8POS, RCPT-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5839
Product Name Wtb Cable, 8Pos, Rcpt-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details