Molex Wtb Cable, 6Pos, Rcpt-Free End, 23.6; Connector To Connector Molex 215326-1063

Description
WTB CABLE, 6POS, RCPT-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 6POS, RCPT-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 6Pos, Rcpt-Free End, 23.6; Connector To Connector Molex - 77AH5838 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 6Pos, Rcpt-Free End, 23.6; Connector To Connector Molex
77AH5838
Wtb Cable, 6Pos, Rcpt-Free End, 23.6; Connector To Connector Molex 77AH5838
WTB CABLE, 6POS, RCPT-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 6POS, RCPT-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:6Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5838
Product Name Wtb Cable, 6Pos, Rcpt-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details