Molex Wtb Cable, 6Pos, Rcpt-Free End, 11.8; Connector To Connector Molex 215326-1062

Description
WTB CABLE, 6POS, RCPT-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 6POS, RCPT-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 6Pos, Rcpt-Free End, 11.8; Connector To Connector Molex - 77AH5837 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 6Pos, Rcpt-Free End, 11.8; Connector To Connector Molex
77AH5837
Wtb Cable, 6Pos, Rcpt-Free End, 11.8; Connector To Connector Molex 77AH5837
WTB CABLE, 6POS, RCPT-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CABLE, 6POS, RCPT-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:6Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5837
Product Name Wtb Cable, 6Pos, Rcpt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details