Molex Wtb Cable, 2Pos, Rcpt-Free End, 23.6; Connector To Connector Molex 215326-1023

Description
WTB CABLE, 2POS, RCPT-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 2POS, RCPT-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2Pos, Rcpt-Free End, 23.6; Connector To Connector Molex - 77AH5832 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2Pos, Rcpt-Free End, 23.6; Connector To Connector Molex
77AH5832
Wtb Cable, 2Pos, Rcpt-Free End, 23.6; Connector To Connector Molex 77AH5832
WTB CABLE, 2POS, RCPT-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 2POS, RCPT-FREE END, 23.6"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5832
Product Name Wtb Cable, 2Pos, Rcpt-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6019A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details