Molex Wtb Cable, 2Pos, Rcpt-Free End, 11.8; Connector To Connector Molex 215326-1022

Description
WTB CABLE, 2POS, RCPT-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 2POS, RCPT-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2Pos, Rcpt-Free End, 11.8; Connector To Connector Molex - 77AH5831 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2Pos, Rcpt-Free End, 11.8; Connector To Connector Molex
77AH5831
Wtb Cable, 2Pos, Rcpt-Free End, 11.8; Connector To Connector Molex 77AH5831
WTB CABLE, 2POS, RCPT-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CABLE, 2POS, RCPT-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5831
Product Name Wtb Cable, 2Pos, Rcpt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details