Molex Wtb Cable, 2Pos, Rcpt-Free End, 5.9; Connector To Connector Molex 215326-1021

Description
WTB CABLE, 2POS, RCPT-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 2POS, RCPT-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2Pos, Rcpt-Free End, 5.9; Connector To Connector Molex - 77AH5830 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2Pos, Rcpt-Free End, 5.9; Connector To Connector Molex
77AH5830
Wtb Cable, 2Pos, Rcpt-Free End, 5.9; Connector To Connector Molex 77AH5830
WTB CABLE, 2POS, RCPT-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CABLE, 2POS, RCPT-FREE END, 5.9"; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5830
Product Name Wtb Cable, 2Pos, Rcpt-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details