Molex Wtb Cable, 6Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex 215325-2061

Description
WTB CABLE, 6POS, RCPT-RCPT, 5.9"; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 6POS, RCPT-RCPT, 5.9"; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 6Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex - 77AH5821 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 6Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
77AH5821
Wtb Cable, 6Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex 77AH5821
WTB CABLE, 6POS, RCPT-RCPT, 5.9"; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Wire Gauge:16AWG RoHS Compliant: Yes

WTB CABLE, 6POS, RCPT-RCPT, 5.9"; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:6Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5821
Product Name Wtb Cable, 6Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details