Molex Wtb Cable, 4Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex 215325-1043

Description
WTB CABLE, 4POS, RCPT-RCPT, 23.6"; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 4POS, RCPT-RCPT, 23.6"; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 4Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex - 77AH5805 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 4Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex
77AH5805
Wtb Cable, 4Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex 77AH5805
WTB CABLE, 4POS, RCPT-RCPT, 23.6"; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:16AWG RoHS Compliant: Yes

WTB CABLE, 4POS, RCPT-RCPT, 23.6"; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:4Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5805
Product Name Wtb Cable, 4Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q950-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IEC 884/CEE7-VII
View Details
4 suppliers