Molex Wtb Cable, 4Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 215325-1042

Description
WTB CABLE, 4POS, RCPT-RCPT, 11.8"; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 4POS, RCPT-RCPT, 11.8"; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 4Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex - 77AH5804 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 4Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
77AH5804
Wtb Cable, 4Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 77AH5804
WTB CABLE, 4POS, RCPT-RCPT, 11.8"; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes

WTB CABLE, 4POS, RCPT-RCPT, 11.8"; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:4Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5804
Product Name Wtb Cable, 4Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details