Molex Wtb Cable, 2Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex 215325-1021

Description
WTB CABLE, 2POS, RCPT-RCPT, 5.9"; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 2POS, RCPT-RCPT, 5.9"; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex - 77AH5800 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
77AH5800
Wtb Cable, 2Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex 77AH5800
WTB CABLE, 2POS, RCPT-RCPT, 5.9"; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"RoHS Compliant: Yes

WTB CABLE, 2POS, RCPT-RCPT, 5.9"; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:2Positions; Connector Pitch:-; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5800
Product Name Wtb Cable, 2Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NZ600 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details