Molex Rectangular Cable Assemblies 2153222042

Description
"4 Position Cable Assembly Rectangular Plug to Plug 0.984' (300.00mm, 11.81"")"
Request a Quote Datasheet
Description
"4 Position Cable Assembly Rectangular Plug to Plug 0.984' (300.00mm, 11.81"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2153222042-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2153222042-ND
Rectangular Cable Assemblies 900-2153222042-ND
"4 Position Cable Assembly Rectangular Plug to Plug 0.984' (300.00mm, 11.81"")"

"4 Position Cable Assembly Rectangular Plug to Plug 0.984' (300.00mm, 11.81"")"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2153222042-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-VFVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details