Molex Rectangular Cable Assemblies 2153221021

Description
"2 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet
Description
"2 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2153221021-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2153221021-ND
Rectangular Cable Assemblies 900-2153221021-ND
"2 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"

"2 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Wire to Board Cables - 2050989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2050989
Wire to Board Cables 2050989
Molex 215322-1021 Wire to Board Cable

Molex 215322-1021 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 2050991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2050991
Wire to Board Cables 2050991
Molex 215322-1021 Wire to Board Cable

Molex 215322-1021 Wire to Board Cable

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2153221021-ND 2050989
Product Name Rectangular Cable Assemblies Wire to Board Cables
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Cable Only, RG174/U - 4222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details