Molex Cables, Wires Fiber Optic Cables - 215322-2042 215322-2042

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023103-215322-2042 Number of Rows: 1 Number of Circuits: 4 Contact Plating: Gold Cable Length: 300 mm Plating: Tin Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 215322-2042215322204 2; Country of Origin: TH Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8544420000, 8544420000
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023103-215322-2042 Number of Rows: 1 Number of Circuits: 4 Contact Plating: Gold Cable Length: 300 mm Plating: Tin Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 215322-2042215322204 2; Country of Origin: TH Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8544420000, 8544420000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 215322-2042 - 215322-2042 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 215322-2042
215322-2042
Cables, Wires Fiber Optic Cables - 215322-2042 215322-2042
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023103-215322-2042 Number of Rows: 1 Number of Circuits: 4 Contact Plating: Gold Cable Length: 300 mm Plating: Tin Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 215322-2042215322204 2; Country of Origin: TH Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8544420000, 8544420000

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023103-215322-2042
Number of Rows: 1
Number of Circuits: 4
Contact Plating: Gold
Cable Length: 300 mm
Plating: Tin
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 215322-20422153222042;
Country of Origin: TH
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8544420000, 8544420000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 215322-2042
Product Name Cables, Wires Fiber Optic Cables - 215322-2042
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2592312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 60 C (140 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers