Molex Cable Assembly 2153212021

Description
Cable Assembly UL 1015 0.15m 16AWG Wire to Board 2 POS F Crimp Bag Product overview: 2153212021 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2153212021 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cable Assembly UL 1015 0.15m 16AWG Wire to Board 2 POS F Crimp Bag Product overview: 2153212021 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2153212021 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 450-2153212021 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
450-2153212021
Cable Assembly 450-2153212021
Cable Assembly UL 1015 0.15m 16AWG Wire to Board 2 POS F Crimp Bag Product overview: 2153212021 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2153212021 can be used for catalog matching and distributor lookup.

Cable Assembly UL 1015 0.15m 16AWG Wire to Board 2 POS F Crimp Bag Product overview: 2153212021 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2153212021 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Cable Assemblies - 900-2153212021-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2153212021-ND
Rectangular Cable Assemblies 900-2153212021-ND
"2 Position Cable Assembly Rectangular Socket to Individual Wire Leads 0.492' (150.00mm, 5.91"")"

"2 Position Cable Assembly Rectangular Socket to Individual Wire Leads 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Cable Assemblies Rectangular Cable Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies Rectangular Cable Assemblies
Cable Assemblies Rectangular Cable Assemblies
Manufacturer: Molex Category: Cable Assemblies Rectangular Cable Assemblies Series: Mini-Fit Jr 215321 Color: Black, Individual Connector Type: Socket to Individual Wire Leads Package: Bag Length: 0.492' (150.00mm, 5.91") Shielding: Unshielded Pitch - Connector: 0.165" (4.19mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Cable Assemblies Rectangular Cable Assemblies
Series: Mini-Fit Jr 215321
Color: Black, Individual
Connector Type: Socket to Individual Wire Leads
Package: Bag
Length: 0.492' (150.00mm, 5.91")
Shielding: Unshielded
Pitch - Connector: 0.165" (4.19mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Wire to Board Cables - 2051102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2051102
Wire to Board Cables 2051102
Molex 215321-2021 Wire to Board Cable

Molex 215321-2021 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 2051101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2051101
Wire to Board Cables 2051101
Molex 215321-2021 Wire to Board Cable

Molex 215321-2021 Wire to Board Cable

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - 2153212021 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2153212021
Cable Assemblies - Rectangular Cable Assemblies 2153212021
MINIFIT JR SR R-S 2 CIRCUIT 150M

MINIFIT JR SR R-S 2 CIRCUIT 150M

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 450-2153212021 900-2153212021-ND 2051102 2153212021
Product Name Cable Assembly Rectangular Cable Assemblies Cable Assemblies Rectangular Cable Assemblies Wire to Board Cables Cable Assemblies - Rectangular Cable Assemblies
Connector Type Wire to Board Socket to Individual Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MF-24 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details