Molex Wtb Cable, 2Pos Rcpt-Rcpt, 150Mm Rohs Compliant Molex 215320-1021

Description
WTB CABLE, 2POS RCPT-RCPT, 150MM ROHS COMPLIANT: YES
Description
WTB CABLE, 2POS RCPT-RCPT, 150MM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The WTB Cable, part number 85AH7046, is a 150mm long cable assembly featuring dual Mini-Fit Jr. female connectors. It is designed for power applications and is compliant with RoHS standards. The cable supports a maximum current of 9.0A and a voltage of up to 600V, making it suitable for various electrical applications. The connectors are made of brass with tin plating, and the assembly is constructed with nylon resin. This product is packaged in a bag and is compatible with Mini-Fit Jr. headers and plugs. The wire insulation diameter ranges from 1.80mm to 3.10mm, accommodating wire sizes of 16 AWG.

Datasheet Summary
Powered by GS/AI

The WTB Cable, part number 85AH7046, is a 150mm long cable assembly featuring dual Mini-Fit Jr. female connectors. It is designed for power applications and is compliant with RoHS standards. The cable supports a maximum current of 9.0A and a voltage of up to 600V, making it suitable for various electrical applications. The connectors are made of brass with tin plating, and the assembly is constructed with nylon resin. This product is packaged in a bag and is compatible with Mini-Fit Jr. headers and plugs. The wire insulation diameter ranges from 1.80mm to 3.10mm, accommodating wire sizes of 16 AWG.

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2Pos Rcpt-Rcpt, 150Mm Rohs Compliant Molex - 85AH7046 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2Pos Rcpt-Rcpt, 150Mm Rohs Compliant Molex
85AH7046
Wtb Cable, 2Pos Rcpt-Rcpt, 150Mm Rohs Compliant Molex 85AH7046
WTB CABLE, 2POS RCPT-RCPT, 150MM ROHS COMPLIANT: YES

WTB CABLE, 2POS RCPT-RCPT, 150MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85AH7046
Product Name Wtb Cable, 2Pos Rcpt-Rcpt, 150Mm Rohs Compliant Molex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details