Molex Wtb Cord, Mizu-P25 Plug-Free End, 600Mm; Connector To Connector Molex 215313-1033

Description
WTB CORD, MIZU-P25 PLUG-FREE END, 600MM; Connector to Connector:Mizu-P25 Plug to Free End; No. of Positions:3Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MIZU-P25 PLUG-FREE END, 600MM; Connector to Connector:Mizu-P25 Plug to Free End; No. of Positions:3Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Mizu-P25 Plug-Free End, 600Mm; Connector To Connector Molex - 88AH3038 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Mizu-P25 Plug-Free End, 600Mm; Connector To Connector Molex
88AH3038
Wtb Cord, Mizu-P25 Plug-Free End, 600Mm; Connector To Connector Molex 88AH3038
WTB CORD, MIZU-P25 PLUG-FREE END, 600MM; Connector to Connector:Mizu-P25 Plug to Free End; No. of Positions:3Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CORD, MIZU-P25 PLUG-FREE END, 600MM; Connector to Connector:Mizu-P25 Plug to Free End; No. of Positions:3Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3038
Product Name Wtb Cord, Mizu-P25 Plug-Free End, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-2324-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 050307-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details