Molex Wtb Cord, Mizu-P25 Plug-Free End, 300Mm; Connector To Connector Molex 215313-1032

Description
WTB CORD, MIZU-P25 PLUG-FREE END, 300MM; Connector to Connector:Mizu-P25 Plug to Free End; No. of Positions:3Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MIZU-P25 PLUG-FREE END, 300MM; Connector to Connector:Mizu-P25 Plug to Free End; No. of Positions:3Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Mizu-P25 Plug-Free End, 300Mm; Connector To Connector Molex - 88AH3037 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Mizu-P25 Plug-Free End, 300Mm; Connector To Connector Molex
88AH3037
Wtb Cord, Mizu-P25 Plug-Free End, 300Mm; Connector To Connector Molex 88AH3037
WTB CORD, MIZU-P25 PLUG-FREE END, 300MM; Connector to Connector:Mizu-P25 Plug to Free End; No. of Positions:3Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CORD, MIZU-P25 PLUG-FREE END, 300MM; Connector to Connector:Mizu-P25 Plug to Free End; No. of Positions:3Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3037
Product Name Wtb Cord, Mizu-P25 Plug-Free End, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details