Molex Wtb Cord, Mizu-P25 Plug-Free End, 150Mm; Connector To Connector Molex 215313-1031

Description
WTB CORD, MIZU-P25 PLUG-FREE END, 150MM; Connector to Connector:Mizu-P25 Plug to Free End; No. of Positions:3Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MIZU-P25 PLUG-FREE END, 150MM; Connector to Connector:Mizu-P25 Plug to Free End; No. of Positions:3Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Mizu-P25 Plug-Free End, 150Mm; Connector To Connector Molex - 88AH3036 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Mizu-P25 Plug-Free End, 150Mm; Connector To Connector Molex
88AH3036
Wtb Cord, Mizu-P25 Plug-Free End, 150Mm; Connector To Connector Molex 88AH3036
WTB CORD, MIZU-P25 PLUG-FREE END, 150MM; Connector to Connector:Mizu-P25 Plug to Free End; No. of Positions:3Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CORD, MIZU-P25 PLUG-FREE END, 150MM; Connector to Connector:Mizu-P25 Plug to Free End; No. of Positions:3Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3036
Product Name Wtb Cord, Mizu-P25 Plug-Free End, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details