The WTB Cord, Mizu-P25 Plug-Free End, 300mm is a cable assembly designed for signal and wire-to-wire applications. It features a Mizu-P25 male connector on one end and a pigtail on the other, with a length of 300mm. The assembly has a 2.50mm pitch and includes 2 circuits, making it suitable for various electronic connections. The cable is constructed with PVC insulation and is compatible with wire sizes of AWG 20 and 22. It can handle a maximum current of 4.0A and a voltage of up to 125V. The assembly is waterproof and has a single row configuration, ensuring reliable performance in challenging environments. The product is RoHS compliant, indicating it meets environmental standards.
WTB CORD, MIZU-P25 PLUG-FREE END, 300MM; Connector to Connector:Mizu-P25 Plug to Free End; No. of Positions:2Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 88AH3034 |
| Product Name | Wtb Cord, Mizu-P25 Plug-Free End, 300Mm; Connector To Connector Molex |
| Cable Length | 0.9843 ft (3 dm) |