Molex Wtb Cord, Mizu-P25 Plug-Free End, 150Mm; Connector To Connector Molex 215313-1021

Description
WTB CORD, MIZU-P25 PLUG-FREE END, 150MM; Connector to Connector:Mizu-P25 Plug to Free End; No. of Positions:2Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MIZU-P25 PLUG-FREE END, 150MM; Connector to Connector:Mizu-P25 Plug to Free End; No. of Positions:2Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Mizu-P25 Plug-Free End, 150Mm; Connector To Connector Molex - 88AH3033 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Mizu-P25 Plug-Free End, 150Mm; Connector To Connector Molex
88AH3033
Wtb Cord, Mizu-P25 Plug-Free End, 150Mm; Connector To Connector Molex 88AH3033
WTB CORD, MIZU-P25 PLUG-FREE END, 150MM; Connector to Connector:Mizu-P25 Plug to Free End; No. of Positions:2Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CORD, MIZU-P25 PLUG-FREE END, 150MM; Connector to Connector:Mizu-P25 Plug to Free End; No. of Positions:2Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3033
Product Name Wtb Cord, Mizu-P25 Plug-Free End, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details