Molex Wtb Cord, Mizu-P25 3P Plug-Plug, 600Mm; Connector To Connector Molex 215312-1033

Description
WTB CORD, MIZU-P25 3P PLUG-PLUG, 600MM; Connector to Connector:Mizu-P25 Plug to Mizu-P25 Plug; No. of Positions:3Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MIZU-P25 3P PLUG-PLUG, 600MM; Connector to Connector:Mizu-P25 Plug to Mizu-P25 Plug; No. of Positions:3Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Mizu-P25 3P Plug-Plug, 600Mm; Connector To Connector Molex - 88AH3029 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Mizu-P25 3P Plug-Plug, 600Mm; Connector To Connector Molex
88AH3029
Wtb Cord, Mizu-P25 3P Plug-Plug, 600Mm; Connector To Connector Molex 88AH3029
WTB CORD, MIZU-P25 3P PLUG-PLUG, 600MM; Connector to Connector:Mizu-P25 Plug to Mizu-P25 Plug; No. of Positions:3Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CORD, MIZU-P25 3P PLUG-PLUG, 600MM; Connector to Connector:Mizu-P25 Plug to Mizu-P25 Plug; No. of Positions:3Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3029
Product Name Wtb Cord, Mizu-P25 3P Plug-Plug, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 1.64 ft (5 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details