Molex Wtb Cord, Mizu-P25 3P Plug-Plug, 300Mm; Connector To Connector Molex 215312-1032

Description
WTB CORD, MIZU-P25 3P PLUG-PLUG, 300MM; Connector to Connector:Mizu-P25 Plug to Mizu-P25 Plug; No. of Positions:3Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MIZU-P25 3P PLUG-PLUG, 300MM; Connector to Connector:Mizu-P25 Plug to Mizu-P25 Plug; No. of Positions:3Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Mizu-P25 3P Plug-Plug, 300Mm; Connector To Connector Molex - 88AH3028 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Mizu-P25 3P Plug-Plug, 300Mm; Connector To Connector Molex
88AH3028
Wtb Cord, Mizu-P25 3P Plug-Plug, 300Mm; Connector To Connector Molex 88AH3028
WTB CORD, MIZU-P25 3P PLUG-PLUG, 300MM; Connector to Connector:Mizu-P25 Plug to Mizu-P25 Plug; No. of Positions:3Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CORD, MIZU-P25 3P PLUG-PLUG, 300MM; Connector to Connector:Mizu-P25 Plug to Mizu-P25 Plug; No. of Positions:3Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3028
Product Name Wtb Cord, Mizu-P25 3P Plug-Plug, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details