Molex Wtb Cord, Mizu-P25 3P Plug-Plug, 150Mm; Connector To Connector Molex 215312-1031

Description
WTB CORD, MIZU-P25 3P PLUG-PLUG, 150MM; Connector to Connector:Mizu-P25 Plug to Mizu-P25 Plug; No. of Positions:3Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MIZU-P25 3P PLUG-PLUG, 150MM; Connector to Connector:Mizu-P25 Plug to Mizu-P25 Plug; No. of Positions:3Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Mizu-P25 3P Plug-Plug, 150Mm; Connector To Connector Molex - 88AH3027 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Mizu-P25 3P Plug-Plug, 150Mm; Connector To Connector Molex
88AH3027
Wtb Cord, Mizu-P25 3P Plug-Plug, 150Mm; Connector To Connector Molex 88AH3027
WTB CORD, MIZU-P25 3P PLUG-PLUG, 150MM; Connector to Connector:Mizu-P25 Plug to Mizu-P25 Plug; No. of Positions:3Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CORD, MIZU-P25 3P PLUG-PLUG, 150MM; Connector to Connector:Mizu-P25 Plug to Mizu-P25 Plug; No. of Positions:3Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3027
Product Name Wtb Cord, Mizu-P25 3P Plug-Plug, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details