Molex Wtb Cord, Mizu-P25 2P Plug-Plug, 150Mm; Connector To Connector Molex 215312-1021

Description
WTB CORD, MIZU-P25 2P PLUG-PLUG, 150MM; Connector to Connector:Mizu-P25 Plug to Mizu-P25 Plug; No. of Positions:2Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MIZU-P25 2P PLUG-PLUG, 150MM; Connector to Connector:Mizu-P25 Plug to Mizu-P25 Plug; No. of Positions:2Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Mizu-P25 2P Plug-Plug, 150Mm; Connector To Connector Molex - 88AH3024 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Mizu-P25 2P Plug-Plug, 150Mm; Connector To Connector Molex
88AH3024
Wtb Cord, Mizu-P25 2P Plug-Plug, 150Mm; Connector To Connector Molex 88AH3024
WTB CORD, MIZU-P25 2P PLUG-PLUG, 150MM; Connector to Connector:Mizu-P25 Plug to Mizu-P25 Plug; No. of Positions:2Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CORD, MIZU-P25 2P PLUG-PLUG, 150MM; Connector to Connector:Mizu-P25 Plug to Mizu-P25 Plug; No. of Positions:2Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3024
Product Name Wtb Cord, Mizu-P25 2P Plug-Plug, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details