Molex Wtb Cord, Mizu-P25 Rcpt-Free End, 600Mm; Connector To Connector Molex 215311-1043

Description
WTB CORD, MIZU-P25 RCPT-FREE END, 600MM; Connector to Connector:Mizu-P25 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MIZU-P25 RCPT-FREE END, 600MM; Connector to Connector:Mizu-P25 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Mizu-P25 Rcpt-Free End, 600Mm; Connector To Connector Molex - 88AH3023 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Mizu-P25 Rcpt-Free End, 600Mm; Connector To Connector Molex
88AH3023
Wtb Cord, Mizu-P25 Rcpt-Free End, 600Mm; Connector To Connector Molex 88AH3023
WTB CORD, MIZU-P25 RCPT-FREE END, 600MM; Connector to Connector:Mizu-P25 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CORD, MIZU-P25 RCPT-FREE END, 600MM; Connector to Connector:Mizu-P25 Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3023
Product Name Wtb Cord, Mizu-P25 Rcpt-Free End, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details