Molex Wtb Cord, Mizu-P25 Rcpt-Free End, 150Mm; Connector To Connector Molex 215311-1021

Description
WTB CORD, MIZU-P25 RCPT-FREE END, 150MM; Connector to Connector:Mizu-P25 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MIZU-P25 RCPT-FREE END, 150MM; Connector to Connector:Mizu-P25 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Mizu-P25 Rcpt-Free End, 150Mm; Connector To Connector Molex - 88AH3015 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Mizu-P25 Rcpt-Free End, 150Mm; Connector To Connector Molex
88AH3015
Wtb Cord, Mizu-P25 Rcpt-Free End, 150Mm; Connector To Connector Molex 88AH3015
WTB CORD, MIZU-P25 RCPT-FREE END, 150MM; Connector to Connector:Mizu-P25 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CORD, MIZU-P25 RCPT-FREE END, 150MM; Connector to Connector:Mizu-P25 Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3015
Product Name Wtb Cord, Mizu-P25 Rcpt-Free End, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Bantam Plug to XR Mini-Hook, Test Cable - 2620XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Cable Assembly - 6811A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details