Molex Wtb Cord, Mizu-P25 4P Rcpt-Rcpt, 150Mm; Connector To Connector Molex 215310-1041

Description
WTB CORD, MIZU-P25 4P RCPT-RCPT, 150MM; Connector to Connector:Mizu-P25 Receptacle to Mizu-P25 Receptacle; No. of Positions:4Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MIZU-P25 4P RCPT-RCPT, 150MM; Connector to Connector:Mizu-P25 Receptacle to Mizu-P25 Receptacle; No. of Positions:4Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Mizu-P25 4P Rcpt-Rcpt, 150Mm; Connector To Connector Molex - 88AH3012 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Mizu-P25 4P Rcpt-Rcpt, 150Mm; Connector To Connector Molex
88AH3012
Wtb Cord, Mizu-P25 4P Rcpt-Rcpt, 150Mm; Connector To Connector Molex 88AH3012
WTB CORD, MIZU-P25 4P RCPT-RCPT, 150MM; Connector to Connector:Mizu-P25 Receptacle to Mizu-P25 Receptacle; No. of Positions:4Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:20AWG RoHS Compliant: Yes

WTB CORD, MIZU-P25 4P RCPT-RCPT, 150MM; Connector to Connector:Mizu-P25 Receptacle to Mizu-P25 Receptacle; No. of Positions:4Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3012
Product Name Wtb Cord, Mizu-P25 4P Rcpt-Rcpt, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 994-080-0013-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
System cable - 706-2500/601-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details