Molex Wtb Cord, Mizu-P25 2P Rcpt-Rcpt, 150Mm; Connector To Connector Molex 215310-1021

Description
WTB CORD, MIZU-P25 2P RCPT-RCPT, 150MM; Connector to Connector:Mizu-P25 Receptacle to Mizu-P25 Receptacle; No. of Positions:2Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MIZU-P25 2P RCPT-RCPT, 150MM; Connector to Connector:Mizu-P25 Receptacle to Mizu-P25 Receptacle; No. of Positions:2Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Mizu-P25 2P Rcpt-Rcpt, 150Mm; Connector To Connector Molex - 88AH3006 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Mizu-P25 2P Rcpt-Rcpt, 150Mm; Connector To Connector Molex
88AH3006
Wtb Cord, Mizu-P25 2P Rcpt-Rcpt, 150Mm; Connector To Connector Molex 88AH3006
WTB CORD, MIZU-P25 2P RCPT-RCPT, 150MM; Connector to Connector:Mizu-P25 Receptacle to Mizu-P25 Receptacle; No. of Positions:2Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:20AWG RoHS Compliant: Yes

WTB CORD, MIZU-P25 2P RCPT-RCPT, 150MM; Connector to Connector:Mizu-P25 Receptacle to Mizu-P25 Receptacle; No. of Positions:2Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Mizup25 R-R 2Ckt 150Mm Sn Rohs Compliant Molex - 90AJ3083 - Newark, An Avnet Company
Chicago, IL, United States
Mizup25 R-R 2Ckt 150Mm Sn Rohs Compliant Molex
90AJ3083
Mizup25 R-R 2Ckt 150Mm Sn Rohs Compliant Molex 90AJ3083
MIZUP25 R-R 2CKT 150MM SN ROHS COMPLIANT: YES

MIZUP25 R-R 2CKT 150MM SN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 88AH3006 90AJ3083
Product Name Wtb Cord, Mizu-P25 2P Rcpt-Rcpt, 150Mm; Connector To Connector Molex Mizup25 R-R 2Ckt 150Mm Sn Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details