Molex Thermistor ICs 2152793007

Description
NTC Thermistor 4035 100mm 100K 1%
Request a Quote Datasheet
Description
NTC Thermistor 4035 100mm 100K 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 2302161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2302161
Thermistor ICs 2302161
NTC Thermistor 4035 100mm 100K 1%

NTC Thermistor 4035 100mm 100K 1%

Supplier's Site
Thermistor ICs - 2302160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2302160
Thermistor ICs 2302160
NTC Thermistor 4035 100mm 100K 1%

NTC Thermistor 4035 100mm 100K 1%

Supplier's Site
NTC Thermistors - 23-2152793007-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
23-2152793007-ND
NTC Thermistors 23-2152793007-ND
NTC Thermistor 100k Bead

NTC Thermistor 100k Bead

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Thermistors Thermistors
Product Number 2302161 23-2152793007-ND
Product Name Thermistor ICs NTC Thermistors
Package / Electrode Type Chip/Surface Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1912314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 20 sec, in air
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistors - 1624338-2 - TE Connectivity
Specs
Resistance (@25°C) 3000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details