Molex Thermistor, Ntc, 4035K, 10 Kohm; Zero Power Resistance At 25°C Molex 215279-3603

Description
THERMISTOR, NTC, 4035K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:215279 Series; Thermistor Mounting:Through Hole; Beta Value (K):4035K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 4035K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:215279 Series; Thermistor Mounting:Through Hole; Beta Value (K):4035K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 4035K, 10 Kohm; Zero Power Resistance At 25°C Molex - 37AJ7694 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 4035K, 10 Kohm; Zero Power Resistance At 25°C Molex
37AJ7694
Thermistor, Ntc, 4035K, 10 Kohm; Zero Power Resistance At 25°C Molex 37AJ7694
THERMISTOR, NTC, 4035K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:215279 Series; Thermistor Mounting:Through Hole; Beta Value (K):4035K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 4035K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:215279 Series; Thermistor Mounting:Through Hole; Beta Value (K):4035K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 37AJ7694
Product Name Thermistor, Ntc, 4035K, 10 Kohm; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1912162P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 75 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC Thermistors - 11026149-00 - TE Connectivity
Specs
Temperature Range -55 to 90 C (-67 to 194 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details