Molex NTC EPOXY-3964 100mm 10K 1% 215274-3607

Description
NTC EPOXY-3964 100mm 10K 1%
Request a Quote Datasheet
Description
NTC EPOXY-3964 100mm 10K 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC EPOXY-3964 100mm 10K 1% - 215274-3607 - Heilind Electronics, Inc.
Wilmington, MA, United States
NTC EPOXY-3964 100mm 10K 1%
215274-3607
NTC EPOXY-3964 100mm 10K 1% 215274-3607
NTC EPOXY-3964 100mm 10K 1%

NTC EPOXY-3964 100mm 10K 1%

Buy Now
Thermistor, Ntc, 3964K, 10 Kohm; Zero Power Resistance At 25°C Molex - 37AJ7691 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3964K, 10 Kohm; Zero Power Resistance At 25°C Molex
37AJ7691
Thermistor, Ntc, 3964K, 10 Kohm; Zero Power Resistance At 25°C Molex 37AJ7691
THERMISTOR, NTC, 3964K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:215274 Series; Thermistor Mounting:Through Hole; Beta Value (K):3964K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 3964K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:215274 Series; Thermistor Mounting:Through Hole; Beta Value (K):3964K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 215274-3607 37AJ7691
Product Name NTC EPOXY-3964 100mm 10K 1% Thermistor, Ntc, 3964K, 10 Kohm; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - GA10K4A1AM - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
190 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000300-190 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
Thermistor ICs - 151243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Width / Diameter 2.5 inch (63.5 mm)
View Details