Molex Thermistor ICs 2152725607

Description
NTC Thermistor 3892 100mm 10K2%
Request a Quote Datasheet
Description
NTC Thermistor 3892 100mm 10K2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 2302150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2302150
Thermistor ICs 2302150
NTC Thermistor 3892 100mm 10K2%

NTC Thermistor 3892 100mm 10K2%

Supplier's Site
Thermistor ICs - 2302149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2302149
Thermistor ICs 2302149
NTC Thermistor 3892 100mm 10K2%

NTC Thermistor 3892 100mm 10K2%

Supplier's Site
NTC Thermistors - 900-2152725607-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
900-2152725607-ND
NTC Thermistors 900-2152725607-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Thermistors Thermistors
Product Number 2302150 900-2152725607-ND
Product Name Thermistor ICs NTC Thermistors
Package / Electrode Type Chip/Surface Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Discrete NTC - 11026882-00 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -40 to 100 C (-40 to 212 F)
Resistance (@25°C) 5000 ohms
View Details
PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details