Molex Thermistor ICs 2152723703

Description
NTC Thermistor 3892 25mm 12K1%
Request a Quote Datasheet
Description
NTC Thermistor 3892 25mm 12K1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 2302124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2302124
Thermistor ICs 2302124
NTC Thermistor 3892 25mm 12K1%

NTC Thermistor 3892 25mm 12K1%

Supplier's Site
Thermistor ICs - 2302125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2302125
Thermistor ICs 2302125
NTC Thermistor 3892 25mm 12K1%

NTC Thermistor 3892 25mm 12K1%

Supplier's Site
NTC Thermistors - 900-2152723703-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
900-2152723703-ND
NTC Thermistors 900-2152723703-ND
NTC Thermistor 12k Bead

NTC Thermistor 12k Bead

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Thermistors Thermistors
Product Number 2302124 900-2152723703-ND
Product Name Thermistor ICs NTC Thermistors
Package / Electrode Type Chip/Surface Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC1021401500245-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 4962772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.2480 inch (6.3 mm)
View Details