Molex Thermistor ICs 2152723407

Description
NTC Thermistor 3892 100mm 4.7K1%
Request a Quote Datasheet
Description
NTC Thermistor 3892 100mm 4.7K1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 2302110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2302110
Thermistor ICs 2302110
NTC Thermistor 3892 100mm 4.7K1%

NTC Thermistor 3892 100mm 4.7K1%

Supplier's Site
Thermistor ICs - 2302109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2302109
Thermistor ICs 2302109
NTC Thermistor 3892 100mm 4.7K1%

NTC Thermistor 3892 100mm 4.7K1%

Supplier's Site
NTC Thermistors - 900-2152723407-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
900-2152723407-ND
NTC Thermistors 900-2152723407-ND
NTC Thermistor 4.7k Bead

NTC Thermistor 4.7k Bead

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Thermistors Thermistors
Product Number 2302110 900-2152723407-ND
Product Name Thermistor ICs NTC Thermistors
Package / Electrode Type Chip/Surface Bead
Unlock Full Specs
to access all available technical data

Similar Products

LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC Thermistors - 223-20031343-00-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 10000 ohms
View Details
PTC Thermistors - KLC1021401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details