Molex Sensors, Transducers -Temperature Sensors- NTC Thermistors 2152722603

Description
Manufacturer: Molex Category: Sensors, Transducers -Temperature Sensors- NTC Thermistors Series: 215272 Package: Bag Product Status: Active Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.88% B Value Tolerance: ±1% B0/50: 3892K Operating Temperature: -40°C ~ 135°C
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Sensors, Transducers -Temperature Sensors- NTC Thermistors Series: 215272 Package: Bag Product Status: Active Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.88% B Value Tolerance: ±1% B0/50: 3892K Operating Temperature: -40°C ~ 135°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers -Temperature Sensors- NTC Thermistors - 2152722603 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers -Temperature Sensors- NTC Thermistors
2152722603
Sensors, Transducers -Temperature Sensors- NTC Thermistors 2152722603
Manufacturer: Molex Category: Sensors, Transducers -Temperature Sensors- NTC Thermistors Series: 215272 Package: Bag Product Status: Active Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±0.88% B Value Tolerance: ±1% B0/50: 3892K Operating Temperature: -40°C ~ 135°C

Manufacturer: Molex
Category: Sensors, Transducers -Temperature Sensors- NTC Thermistors
Series: 215272
Package: Bag
Product Status: Active
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±0.88%
B Value Tolerance: ±1%
B0/50: 3892K
Operating Temperature: -40°C ~ 135°C

Buy Now Datasheet
NTC Thermistors - 900-2152722603-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
900-2152722603-ND
NTC Thermistors 900-2152722603-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Thermistors Thermistors
Product Number 2152722603 900-2152722603-ND
Product Name Sensors, Transducers -Temperature Sensors- NTC Thermistors NTC Thermistors
Temperature Range -40 to 135 C (-40 to 275 F) -40 to 135 C (-40 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-20026072-12-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
PTC Thermistors - KLC0121401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 10 to 20 ohms
Special Reference Temperature 245 C (473 F)
View Details