Molex NTC EPOXY-3892 25mm 30K1% 215272-3803

Description
NTC EPOXY-3892 25mm 30K1%
Request a Quote Datasheet
Description
NTC EPOXY-3892 25mm 30K1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC EPOXY-3892 25mm 30K1% - 215272-3803 - Heilind Electronics, Inc.
Wilmington, MA, United States
NTC EPOXY-3892 25mm 30K1%
215272-3803
NTC EPOXY-3892 25mm 30K1% 215272-3803
NTC EPOXY-3892 25mm 30K1%

NTC EPOXY-3892 25mm 30K1%

Buy Now
Thermistor, Ntc, 3892K, 30 Kohm; Zero Power Resistance At 25°C Molex - 37AJ7680 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3892K, 30 Kohm; Zero Power Resistance At 25°C Molex
37AJ7680
Thermistor, Ntc, 3892K, 30 Kohm; Zero Power Resistance At 25°C Molex 37AJ7680
THERMISTOR, NTC, 3892K, 30 KOHM; Zero Power Resistance at 25°C:30kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 3892K, 30 KOHM; Zero Power Resistance at 25°C:30kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 215272-3803 37AJ7680
Product Name NTC EPOXY-3892 25mm 30K1% Thermistor, Ntc, 3892K, 30 Kohm; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1912320P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 20 sec, in air
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details