Molex NTC EPOXY-3892 40mm 3K1% 215272-3305

Description
NTC EPOXY-3892 40mm 3K1%
Request a Quote Datasheet
Description
NTC EPOXY-3892 40mm 3K1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC EPOXY-3892 40mm 3K1% - 215272-3305 - Heilind Electronics, Inc.
Wilmington, MA, United States
NTC EPOXY-3892 40mm 3K1%
215272-3305
NTC EPOXY-3892 40mm 3K1% 215272-3305
NTC EPOXY-3892 40mm 3K1%

NTC EPOXY-3892 40mm 3K1%

Buy Now
Thermistor, Ntc, 3892K, 3 Kohm; Zero Power Resistance At 25°C Molex - 37AJ7666 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3892K, 3 Kohm; Zero Power Resistance At 25°C Molex
37AJ7666
Thermistor, Ntc, 3892K, 3 Kohm; Zero Power Resistance At 25°C Molex 37AJ7666
THERMISTOR, NTC, 3892K, 3 KOHM; Zero Power Resistance at 25°C:3kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 3892K, 3 KOHM; Zero Power Resistance at 25°C:3kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 215272-3305 37AJ7666
Product Name NTC EPOXY-3892 40mm 3K1% Thermistor, Ntc, 3892K, 3 Kohm; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC0113400230-115 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 6 to 12 ohms
Special Reference Temperature 115 C (239 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details