Molex Thermistor, Ntc, 3892K, 2.25 Kohm; Zero Power Resistance At 25°C Molex 215272-3205

Description
THERMISTOR, NTC, 3892K, 2.25 KOHM; Zero Power Resistance at 25°C:2.25kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 3892K, 2.25 KOHM; Zero Power Resistance at 25°C:2.25kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 3892K, 2.25 Kohm; Zero Power Resistance At 25°C Molex - 37AJ7663 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3892K, 2.25 Kohm; Zero Power Resistance At 25°C Molex
37AJ7663
Thermistor, Ntc, 3892K, 2.25 Kohm; Zero Power Resistance At 25°C Molex 37AJ7663
THERMISTOR, NTC, 3892K, 2.25 KOHM; Zero Power Resistance at 25°C:2.25kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 3892K, 2.25 KOHM; Zero Power Resistance at 25°C:2.25kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 37AJ7663
Product Name Thermistor, Ntc, 3892K, 2.25 Kohm; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

Discrete NTC - 11031224-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 3000 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3600TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC1021401500245-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details